Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays AOC2804

Description
Win Source Part Number: 1381399-AOC2804 Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Series: AlphaMOS Package: Tape & Reel Standard Package: 3,000 pcs Technology: MOSFET (Metal Oxide) Power - Max: 700mW Configuration: 2 N-Channel (Dual) Common Drain Mounting Type: Surface Mount Package / Case: 4-XDFN Supplier Device Package: 4-DFN (1.5x1.5) Gate Charge (Qg) (Max) @ Vgs: 9.5nC @ 4.5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Alpha & Omega Semiconductor Inc. Base Product Number: AOC280 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381399-AOC2804 Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Series: AlphaMOS Package: Tape & Reel Standard Package: 3,000 pcs Technology: MOSFET (Metal Oxide) Power - Max: 700mW Configuration: 2 N-Channel (Dual) Common Drain Mounting Type: Surface Mount Package / Case: 4-XDFN Supplier Device Package: 4-DFN (1.5x1.5) Gate Charge (Qg) (Max) @ Vgs: 9.5nC @ 4.5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Alpha & Omega Semiconductor Inc. Base Product Number: AOC280 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1381399-AOC2804 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1381399-AOC2804
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1381399-AOC2804
Win Source Part Number: 1381399-AOC2804 Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Series: AlphaMOS Package: Tape & Reel Standard Package: 3,000 pcs Technology: MOSFET (Metal Oxide) Power - Max: 700mW Configuration: 2 N-Channel (Dual) Common Drain Mounting Type: Surface Mount Package / Case: 4-XDFN Supplier Device Package: 4-DFN (1.5x1.5) Gate Charge (Qg) (Max) @ Vgs: 9.5nC @ 4.5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Alpha & Omega Semiconductor Inc. Base Product Number: AOC280 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381399-AOC2804
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>FET, MOSFET Arrays
Series: AlphaMOS
Package: Tape & Reel
Standard Package: 3,000 pcs
Technology: MOSFET (Metal Oxide)
Power - Max: 700mW
Configuration: 2 N-Channel (Dual) Common Drain
Mounting Type: Surface Mount
Package / Case: 4-XDFN
Supplier Device Package: 4-DFN (1.5x1.5)
Gate Charge (Qg) (Max) @ Vgs: 9.5nC @ 4.5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Alpha & Omega Semiconductor Inc.
Base Product Number: AOC280
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
289-AOC2804
MOSFET Transistor 289-AOC2804
MOSFET 2N-CH 4DFN Product overview: AOC2804 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOC2804 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 4DFN Product overview: AOC2804 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOC2804 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOC2804 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOC2804
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOC2804
MOSFET 2N-CH 4DFN

MOSFET 2N-CH 4DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1381399-AOC2804 289-AOC2804 AOC2804
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products