MOSFET N-CH 8V 3.5A 4ALPHADFN Product overview: AOC2422 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOC2422 can be used for catalog matching and distributor lookup.
N-Channel 8V 3.5A (Ta) 600mW (Ta) Surface Mount 4-AlphaDFN (0.97x0.97)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768551-AOC2422
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-XFBGA, CSPBGA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 3.5A (Ta)
Part Status: Obsolete(EOL)
Family Name: AOC2422
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 2.5V
Manufacturer Package: 4-AphaDFN (0.97x0.97)
Channel Type Type: N
Drain Source Voltage: 8V
Vgs(th) (Maximum) @ Id: 800mV @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 15nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 870pF @ 4V
Vgs (Maximum): ±5V
Power Dissipation (Maximum): 600mW (Ta)
Rds On (Maximum) @ Id, Vgs: 33 mOhm @ 1.5A, 2.5V
Alternative Parts (Cross-Reference): SI8424DB-T1; Si8424DB; Si8424DB-T1-E1;
Introduction Date: December 03, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
MOSFET N-CH 8V 3.5A 4ALPHADFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-AOC2422 | AOC2422-ND | 768551-AOC2422 | AOC2422 |
| Product Name | 8V 3.5A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOC2422 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 600 milliwatts | 600 milliwatts |