Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768550-AOC2421
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-XFBGA, CSPBGA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 2.5A (Ta)
Family Name: AOC2421
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 2.5V
Manufacturer Package: 4-AphaDFN (0.97x0.97)
Channel Type Type: P
Drain Source Voltage: 8V
Vgs(th) (Maximum) @ Id: 700mV @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 13nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 752pF @ 4V
Vgs (Maximum): ±5V
Power Dissipation (Maximum): 600mW (Ta)
Rds On (Maximum) @ Id, Vgs: 62 mOhm @ 1.5A, 2.5V
Introduction Date: December 03, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
P-Channel 8V 2.5A (Ta) 600mW (Ta) Surface Mount 4-AlphaDFN (0.97x0.97)
MOSFET P-CH 8V 2.5A 4ALPHADFN Product overview: AOC2421 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOC2421 can be used for catalog matching and distributor lookup.
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 768550-AOC2421 | AOC2421-ND | 278-AOC2421 | AOC2421 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOC2421 | Single FETs, MOSFETs | 8V 2.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| PD | 600 milliwatts | 600 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | SOT3 | 4-SMD, No Lead | Tape & Reel (TR) | |
| Packing Method | Tape Reel; Reel package | Tape & Reel (TR) | Tape Reel; Surface Mount |