Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOC2412

Description
N-Channel 20V 4.5A (Ta) 550mW (Ta) Surface Mount 4-AlphaDFN (1.57x1.57)
Request a Quote Datasheet
Description
N-Channel 20V 4.5A (Ta) 550mW (Ta) Surface Mount 4-AlphaDFN (1.57x1.57)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOC2412-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOC2412-ND
Single FETs, MOSFETs AOC2412-ND
N-Channel 20V 4.5A (Ta) 550mW (Ta) Surface Mount 4-AlphaDFN (1.57x1.57)

N-Channel 20V 4.5A (Ta) 550mW (Ta) Surface Mount 4-AlphaDFN (1.57x1.57)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOC2412 - 1016897-AOC2412 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOC2412
1016897-AOC2412
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOC2412 1016897-AOC2412
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016897-AOC2412 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 550mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-AlphaDFN (1.57x1.57) Dimension: 4-SMD, No Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 32nC @ 4.5V Max Input Capacitance: 1842pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 23 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016897-AOC2412
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 550mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-AlphaDFN (1.57x1.57)
Dimension: 4-SMD, No Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 32nC @ 4.5V
Max Input Capacitance: 1842pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 23 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOC2412 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOC2412
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOC2412
MOSFET N-CH 20V 4.5A 4ALPHADFN

MOSFET N-CH 20V 4.5A 4ALPHADFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOC2412-ND 1016897-AOC2412 AOC2412
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOC2412 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 4-SMD, No Lead SOT3; 4-AlphaDFN (1.57x1.57) 1842 pF @ 10 V
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF7478Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details