P-Channel 20V 1.8A (Ta) 450mW (Ta) Surface Mount 4-AlphaDFN (0.97x0.97)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016895-AOC2403
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 450mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-AphaDFN (0.97x0.97)
Dimension: 4-SMD, No Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.8A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 4.8nC @ 4.5V
Max Input Capacitance: 405pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 95 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
MOSFET P-CH 20V 1.8A 4ALPHADFN Product overview: AOC2403 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOC2403 can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 1.8A 4ALPHADFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-1474-2-ND | 1016895-AOC2403 | 278-AOC2403 | AOC2403 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOC2403 | 20V 1.8A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | 4-SMD, No Lead | SOT3; 4-AphaDFN (0.97x0.97) | Tape & Reel (TR) | 4-SMD, No Lead |
| V(BR)DSS | 20 volts |