Alpha & Omega Semiconductor, Ltd. 650V 7A MOSFET Transistor AOB7S65

Description
Trans MOSFET N-CH 650V 7A 3-Pin(2+Tab) D2PAK T/R / 650V 7A a MOS Power Transistor Product overview: AOB7S65 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOB7S65 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 650V 7A 3-Pin(2+Tab) D2PAK T/R / 650V 7A a MOS Power Transistor Product overview: AOB7S65 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOB7S65 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 7A MOSFET Transistor
285-AOB7S65
650V 7A MOSFET Transistor 285-AOB7S65
Trans MOSFET N-CH 650V 7A 3-Pin(2+Tab) D2PAK T/R / 650V 7A a MOS Power Transistor Product overview: AOB7S65 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOB7S65 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 650V 7A 3-Pin(2+Tab) D2PAK T/R / 650V 7A a MOS Power Transistor Product overview: AOB7S65 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOB7S65 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB7S65 - 1144906-AOB7S65 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB7S65
1144906-AOB7S65
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB7S65 1144906-AOB7S65
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144906-AOB7S65 Family Name: AOB7S65 Manufacturer Homepage: www.aosmd.com Alternative Parts (Cross-Reference): STB14NK60Z; STB10NK60ZT4; STB13NK60Z; R6008MNJTL; Introduction Date: January 10, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144906-AOB7S65
Family Name: AOB7S65
Manufacturer Homepage: www.aosmd.com
Alternative Parts (Cross-Reference): STB14NK60Z; STB10NK60ZT4; STB13NK60Z; R6008MNJTL;
Introduction Date: January 10, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-AOB7S65 1144906-AOB7S65
Product Name 650V 7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB7S65
Package Type SOT3
Unlock Full Specs
to access all available technical data