Win Source Part Number: 1045113-AOB66616L
Category: Discrete Semiconductor Products>Transistors
Series: AlphaSGT™
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 38.5A (Ta), 140A (Tc)
Rds On (Max) @ Id, Vgs: 3.2mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3.4V @ 250µA
Power Dissipation (Max): 8.3W (Ta), 125W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2870 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-1823-1,785-1823-
Base Product Number: AOB66616
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
N-Channel 60V 38.5A (Ta), 140A (Tc) 8.3W (Ta), 125W (Tc) Surface Mount TO-263 (D2Pak)
N-Channel 60V 38.5A (Ta), 140A (Tc) 8.3W (Ta), 125W (Tc) Surface Mount TO-263 (D2Pak)
N-Channel 60V 38.5A (Ta), 140A (Tc) 8.3W (Ta), 125W (Tc) Surface Mount TO-263 (D2Pak)
MOSFET N-CH 60V 38.5A/140A TO263 Product overview: AOB66616L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 38.5A, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 38.5A, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB66616L can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 38.5A/140A TO263
MOSFET N-CH 60V 38.5A/140A TO263
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1045113-AOB66616L | 785-1823-1-ND | 278-AOB66616L | AOB66616L | AOB66616L |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 60V 38.5A 140A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 8300 to 125000 milliwatts | 8300 milliwatts | 8300 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | TO-263; SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | Surface Mount | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |
| MOSFET Operating Mode | Enhancement |