N-Channel 75V 10A (Ta), 100A (Tc) 2.1W (Ta), 268W (Tc) Surface Mount TO-263 (D2Pak)
MOSFET N-CH 75V 10A/100A TO263 Product overview: AOB470L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 10A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 10A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB470L can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016887-AOB470L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 268W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 10A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 136nC @ 10V
Max Input Capacitance: 5640pF @ 30V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 10.2 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
MOSFET N-CH 75V 10A/100A TO263
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AOB470L-ND | 278-AOB470L | 1016887-AOB470L | AOB470L |
| Product Name | Single FETs, MOSFETs | 75V 10A 100A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB470L | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263; SOT3; TO-263 (D2Pak) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| PD | 2100 milliwatts | 2100 to 268000 milliwatts |