Alpha & Omega Semiconductor, Ltd. Hard To Find - AOB436 AOB436

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144898-AOB436 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144898-AOB436 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AOB436 - 1144898-AOB436 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AOB436
1144898-AOB436
Hard To Find - AOB436 1144898-AOB436
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144898-AOB436 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144898-AOB436
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1144898-AOB436
Product Name Hard To Find - AOB436
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details