Alpha & Omega Semiconductor, Ltd. 100V 105A MOSFET Transistor AOB418

Description
MOSFET N-CH 100V 105A D2PAK Product overview: AOB418 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 105A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 105A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOB418 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 105A D2PAK Product overview: AOB418 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 105A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 105A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOB418 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
100V 105A MOSFET Transistor
285-AOB418
100V 105A MOSFET Transistor 285-AOB418
MOSFET N-CH 100V 105A D2PAK Product overview: AOB418 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 105A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 105A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOB418 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 105A D2PAK Product overview: AOB418 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 105A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 105A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOB418 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB418 - 1016882-AOB418 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB418
1016882-AOB418
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB418 1016882-AOB418
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016882-AOB418 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 333W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 9.5A (Ta), 105A (Tc) Gate-Source Threshold Voltage: 3.9V @ 250μA Max Gate Charge: 83nC @ 10V Max Input Capacitance: 5200pF @ 50V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 9.7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016882-AOB418
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 333W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 9.5A (Ta), 105A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 250μA
Max Gate Charge: 83nC @ 10V
Max Input Capacitance: 5200pF @ 50V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 9.7 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-AOB418 1016882-AOB418
Product Name 100V 105A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB418
Polarity N-Channel N-Channel; N-Channel
PD 2100 milliwatts 2100 to 333000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data