Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOB416

Description
N-Channel 100V 6.2A (Ta), 45A (Tc) 2.5W (Ta), 150W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
N-Channel 100V 6.2A (Ta), 45A (Tc) 2.5W (Ta), 150W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1210-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1210-2-ND
Single FETs, MOSFETs 785-1210-2-ND
N-Channel 100V 6.2A (Ta), 45A (Tc) 2.5W (Ta), 150W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 100V 6.2A (Ta), 45A (Tc) 2.5W (Ta), 150W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Singapore, Singapore
100V 6.2A 45A MOSFET Transistor
278-AOB416
100V 6.2A 45A MOSFET Transistor 278-AOB416
MOSFET N-CH 100V 6.2A/45A TO263 Product overview: AOB416 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.2A, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6.2A, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB416 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 6.2A/45A TO263 Product overview: AOB416 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.2A, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6.2A, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB416 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB416 - 009785-AOB416 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB416
009785-AOB416
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB416 009785-AOB416
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009785-AOB416 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 6.2A (Ta), 45A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 1450pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 36 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009785-AOB416
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 6.2A (Ta), 45A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 1450pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 36 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AOB416 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AOB416
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AOB416
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1210-2-ND 278-AOB416 009785-AOB416 AOB416
Product Name Single FETs, MOSFETs 100V 6.2A 45A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB416 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; SOT3; TO-263 (D2Pak)
PD 2500 milliwatts 2500 to 150000 milliwatts
Unlock Full Specs
to access all available technical data