Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOB414

Description
N-Channel 100V 6.6A (Ta), 51A (Tc) 2.5W (Ta), 150W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
N-Channel 100V 6.6A (Ta), 51A (Tc) 2.5W (Ta), 150W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1209-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1209-2-ND
Single FETs, MOSFETs 785-1209-2-ND
N-Channel 100V 6.6A (Ta), 51A (Tc) 2.5W (Ta), 150W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 100V 6.6A (Ta), 51A (Tc) 2.5W (Ta), 150W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1209-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1209-6-ND
Single FETs, MOSFETs 785-1209-6-ND
N-Channel 100V 6.6A (Ta), 51A (Tc) 2.5W (Ta), 150W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 100V 6.6A (Ta), 51A (Tc) 2.5W (Ta), 150W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1209-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1209-1-ND
Single FETs, MOSFETs 785-1209-1-ND
N-Channel 100V 6.6A (Ta), 51A (Tc) 2.5W (Ta), 150W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 100V 6.6A (Ta), 51A (Tc) 2.5W (Ta), 150W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB414 - 125118-AOB414 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB414
125118-AOB414
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB414 125118-AOB414
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 125118-AOB414 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 150W (Tc) Family Name: AOB414 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 6.6A (Ta), 51A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 2200pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 25 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): BUK9628-100A,118; PHB45NQ10T,118; RSJ550N10TL; Introduction Date: March 05, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 125118-AOB414
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 150W (Tc)
Family Name: AOB414
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 6.6A (Ta), 51A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 2200pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 25 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): BUK9628-100A,118; PHB45NQ10T,118; RSJ550N10TL;
Introduction Date: March 05, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 6.6A 51A MOSFET Transistor
278-AOB414
100V 6.6A 51A MOSFET Transistor 278-AOB414
MOSFET N-CH 100V 6.6A/51A TO263 Product overview: AOB414 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.6A, 51A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6.6A, 51A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB414 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 6.6A/51A TO263 Product overview: AOB414 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.6A, 51A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6.6A, 51A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB414 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOB414 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOB414
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOB414
MOSFET N-CH 100V 6.6A/51A TO263

MOSFET N-CH 100V 6.6A/51A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1209-2-ND 125118-AOB414 278-AOB414 AOB414
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB414 100V 6.6A 51A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263 (D2Pak) Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 100 volts 100 volts
PD 2500 to 150000 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data