Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOB410L

Description
MOSFET N-CH 100V TO263
Request a Quote Datasheet
Description
MOSFET N-CH 100V TO263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-AOB410L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOB410L-ND
Single FETs, MOSFETs 785-AOB410L-ND
MOSFET N-CH 100V TO263

MOSFET N-CH 100V TO263

Buy Now Datasheet
100V MOSFET Transistor - 278-AOB410L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V MOSFET Transistor
278-AOB410L
100V MOSFET Transistor 278-AOB410L
MOSFET N-CH 100V TO263 Product overview: AOB410L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB410L can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V TO263 Product overview: AOB410L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB410L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOB410L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOB410L
MOSFET N-CH 100V TO263

MOSFET N-CH 100V TO263

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-AOB410L-ND 278-AOB410L AOB410L
Product Name Single FETs, MOSFETs 100V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details