Alpha & Omega Semiconductor, Ltd. 700V 12A MOSFET Transistor AOB360A70L

Description
MOSFET N-CH 700V 12A TO263 Product overview: AOB360A70L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB360A70L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 700V 12A TO263 Product overview: AOB360A70L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB360A70L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V 12A MOSFET Transistor
278-AOB360A70L
700V 12A MOSFET Transistor 278-AOB360A70L
MOSFET N-CH 700V 12A TO263 Product overview: AOB360A70L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB360A70L can be used for catalog matching and distributor lookup.

MOSFET N-CH 700V 12A TO263 Product overview: AOB360A70L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB360A70L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 971536-AOB360A70L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
971536-AOB360A70L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 971536-AOB360A70L
Win Source Part Number: 971536-AOB360A70L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: aMOS5™ Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 700 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Rds On (Max) @ Id, Vgs: 360mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 156W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 22.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1360 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-AOB360A70LTR,785 -AOB360A70LDKR,785-A OB360A70LCT Base Product Number: AOB360 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 971536-AOB360A70L
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: aMOS5™
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 700 V
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Rds On (Max) @ Id, Vgs: 360mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 156W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Gate Charge (Qg) (Max) @ Vgs: 22.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1360 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AOB360A70LTR,785-AOB360A70LDKR,785-AOB360A70LCT
Base Product Number: AOB360
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now
Single FETs, MOSFETs - 785-AOB360A70LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOB360A70LTR-ND
Single FETs, MOSFETs 785-AOB360A70LTR-ND
N-Channel 700V 12A (Tc) 156W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 700V 12A (Tc) 156W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 785-AOB360A70LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOB360A70LDKR-ND
Single FETs, MOSFETs 785-AOB360A70LDKR-ND
N-Channel 700V 12A (Tc) 156W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 700V 12A (Tc) 156W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 785-AOB360A70LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOB360A70LCT-ND
Single FETs, MOSFETs 785-AOB360A70LCT-ND
N-Channel 700V 12A (Tc) 156W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 700V 12A (Tc) 156W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOB360A70L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOB360A70L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOB360A70L
MOSFET N-CH 700V 12A TO263

MOSFET N-CH 700V 12A TO263

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AOB360A70L 971536-AOB360A70L 785-AOB360A70LTR-ND AOB360A70L
Product Name 700V 12A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 156000 milliwatts 156000 milliwatts
Unlock Full Specs
to access all available technical data