Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOB29S50L

Description
N-Channel 500V 29A (Tc) 357W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
N-Channel 500V 29A (Tc) 357W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1473-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1473-1-ND
Single FETs, MOSFETs 785-1473-1-ND
N-Channel 500V 29A (Tc) 357W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 500V 29A (Tc) 357W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1473-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1473-6-ND
Single FETs, MOSFETs 785-1473-6-ND
N-Channel 500V 29A (Tc) 357W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 500V 29A (Tc) 357W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1473-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1473-2-ND
Single FETs, MOSFETs 785-1473-2-ND
N-Channel 500V 29A (Tc) 357W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 500V 29A (Tc) 357W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB29S50L - 1016878-AOB29S50L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB29S50L
1016878-AOB29S50L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB29S50L 1016878-AOB29S50L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016878-AOB29S50L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 357W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 3.9V @ 250μA Max Gate Charge: 26.6nC @ 10V Max Input Capacitance: 1312pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 150 mOhm @ 14.5A, 10V Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient Quantity per package: 800

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016878-AOB29S50L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 357W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 29A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 250μA
Max Gate Charge: 26.6nC @ 10V
Max Input Capacitance: 1312pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 150 mOhm @ 14.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
500V 29A MOSFET Transistor
278-AOB29S50L
500V 29A MOSFET Transistor 278-AOB29S50L
MOSFET N-CH 500V 29A TO263 Product overview: AOB29S50L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB29S50L can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 29A TO263 Product overview: AOB29S50L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB29S50L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AOB29S50L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AOB29S50L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AOB29S50L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1473-1-ND 1016878-AOB29S50L 278-AOB29S50L AOB29S50L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB29S50L 500V 29A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263 (D2Pak) Tape & Reel (TR)
V(BR)DSS 500 volts 500 volts
PD 357000 milliwatts 357000 milliwatts
Unlock Full Specs
to access all available technical data