Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144887-AOB29S50
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
500V 29A a MOS Power Transistor Product overview: AOB29S50 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 29A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOB29S50 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1144887-AOB29S50 | 285-AOB29S50 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB29S50 | 500V 29A MOSFET Transistor |
| Package Type | SOT3 |