Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOB298L

Description
N-Channel 100V 9A (Ta), 58A (Tc) 2.1W (Ta), 100W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
N-Channel 100V 9A (Ta), 58A (Tc) 2.1W (Ta), 100W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1362-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1362-2-ND
Single FETs, MOSFETs 785-1362-2-ND
N-Channel 100V 9A (Ta), 58A (Tc) 2.1W (Ta), 100W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 100V 9A (Ta), 58A (Tc) 2.1W (Ta), 100W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Singapore, Singapore
100V 9A 58A MOSFET Transistor
278-AOB298L
100V 9A 58A MOSFET Transistor 278-AOB298L
MOSFET N-CH 100V 9A/58A TO263 Product overview: AOB298L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9A, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, 58A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB298L can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 9A/58A TO263 Product overview: AOB298L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9A, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, 58A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB298L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB298L - 113312-AOB298L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB298L
113312-AOB298L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB298L 113312-AOB298L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 113312-AOB298L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 9A (Ta), 58A (Tc) Gate-Source Threshold Voltage: 4.1V @ 250μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 1670pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 113312-AOB298L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 9A (Ta), 58A (Tc)
Gate-Source Threshold Voltage: 4.1V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 1670pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOB298L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOB298L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOB298L
MOSFET N-CH 100V 9A/58A TO263

MOSFET N-CH 100V 9A/58A TO263

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1362-2-ND 278-AOB298L 113312-AOB298L AOB298L
Product Name Single FETs, MOSFETs 100V 9A 58A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB298L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; SOT3; TO-263 (D2Pak) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 2100 milliwatts 2100 to 100000 milliwatts
Unlock Full Specs
to access all available technical data