N-Channel 100V 14.5A (Ta), 105A (Tc) 2.1W (Ta), 300W (Tc) Surface Mount TO-263 (D2Pak)
MOSFET N-CH 100V 105A TO263 Product overview: AOB292L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 105A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 105A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB292L can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144886-AOB292L
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 14.5A (Ta), 105A (Tc)
Family Name: AOB292
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-263 (D2Pak)
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 126nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6775pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.1W (Ta), 300W (Tc)
Rds On (Maximum) @ Id, Vgs: 4.1 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): AUIRLS4030TRR; IPB100N10S305XT; STB185N10F3;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Motor Drive & Control, Communications & Networking
MOSFET N-CH 100V 105A TO263
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 785-1618-2-ND | 278-AOB292L | 1144886-AOB292L | AOB292L |
| Product Name | Single FETs, MOSFETs | 100V 105A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB292L | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |