122A (Tc) Surface Mount TO-263 (D2Pak)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768543-AOB2906
Series: *
Packaging: Reel package
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: AOB2906
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263 (D2Pak)
Alternative Parts (Cross-Reference): AOB2904; AOB66916L;
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
MOSFET N-CH 100V TO-263 Product overview: AOB2906 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB2906 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V TO-263
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AOB2906-ND | 768543-AOB2906 | 278-AOB2906 | AOB2906 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB2906 | 100V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3 | Tape & Reel (TR) |