N-Channel 80V 16A (Ta), 105A (Tc) 2.1W (Ta), 250W (Tc) Surface Mount TO-263 (D2Pak)
MOSFET N-CH 80V 16A/105A TO263 Product overview: AOB284L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 16A, 105A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 16A, 105A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB284L can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144882-AOB284L
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 16A (Ta), 105A (Tc)
Family Name: AOB284L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-263 (D2Pak)
Channel Type Type: N
Drain Source Voltage: 80V
Vgs(th) (Maximum) @ Id: 3.3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 100nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5154pF @ 40V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.1W (Ta), 250W (Tc)
Rds On (Maximum) @ Id, Vgs: 4.3 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): BUK964R2-80E; BUK763R8-80E; BUK764R2-80E;
Introduction Date: November 01, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 80V 16A/105A TO263
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AOB284L-ND | 278-AOB284L | 1144882-AOB284L | AOB284L |
| Product Name | Single FETs, MOSFETs | 80V 16A 105A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB284L | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |