Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOB280L

Description
N-Channel 80V 20.5A (Ta), 140A (Tc) 2.1W (Ta), 333W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
N-Channel 80V 20.5A (Ta), 140A (Tc) 2.1W (Ta), 333W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOB280L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOB280L-ND
Single FETs, MOSFETs AOB280L-ND
N-Channel 80V 20.5A (Ta), 140A (Tc) 2.1W (Ta), 333W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 80V 20.5A (Ta), 140A (Tc) 2.1W (Ta), 333W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Singapore, Singapore
80V 20.5A 140A MOSFET Transistor
278-AOB280L
80V 20.5A 140A MOSFET Transistor 278-AOB280L
MOSFET N-CH 80V 20.5A/140A TO263 Product overview: AOB280L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 20.5A, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 20.5A, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB280L can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 20.5A/140A TO263 Product overview: AOB280L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 20.5A, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 20.5A, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB280L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB280L - 1016869-AOB280L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB280L
1016869-AOB280L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB280L 1016869-AOB280L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016869-AOB280L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 333W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 20.5A (Ta), 140A (Tc) Gate-Source Threshold Voltage: 3.4V @ 250μA Max Gate Charge: 224nC @ 10V Max Input Capacitance: 11135pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.2 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016869-AOB280L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 333W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 20.5A (Ta), 140A (Tc)
Gate-Source Threshold Voltage: 3.4V @ 250μA
Max Gate Charge: 224nC @ 10V
Max Input Capacitance: 11135pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.2 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOB280L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOB280L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOB280L
MOSFET N-CH 80V 20.5A/140A TO263

MOSFET N-CH 80V 20.5A/140A TO263

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOB280L-ND 278-AOB280L 1016869-AOB280L AOB280L
Product Name Single FETs, MOSFETs 80V 20.5A 140A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB280L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; SOT3; TO-263 (D2Pak) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 2100 milliwatts 2100 to 333000 milliwatts
Unlock Full Specs
to access all available technical data