Alpha & Omega Semiconductor, Ltd. FETs - Single - AOB270L AOB270L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 808704-AOB270L Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 75V Supplier Device Package: TO-263 (D2Pak) Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 2.1W , 500W (Tc) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2.3mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 215nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 10350pF at 37.5V Current - Continuous Drain (Id) at 25°C: 21.5A , 140A (Tc) Vgs(th) (Maximum) at Id: 3V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 808704-AOB270L Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 75V Supplier Device Package: TO-263 (D2Pak) Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 2.1W , 500W (Tc) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2.3mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 215nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 10350pF at 37.5V Current - Continuous Drain (Id) at 25°C: 21.5A , 140A (Tc) Vgs(th) (Maximum) at Id: 3V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - AOB270L - 808704-AOB270L - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - AOB270L
808704-AOB270L
FETs - Single - AOB270L 808704-AOB270L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 808704-AOB270L Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 75V Supplier Device Package: TO-263 (D2Pak) Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 2.1W , 500W (Tc) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2.3mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 215nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 10350pF at 37.5V Current - Continuous Drain (Id) at 25°C: 21.5A , 140A (Tc) Vgs(th) (Maximum) at Id: 3V at 250μA Maximum Vgs: ±20V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 808704-AOB270L
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 75V
Supplier Device Package: TO-263 (D2Pak)
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 2.1W , 500W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 2.3mOhm at 20A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 215nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 10350pF at 37.5V
Current - Continuous Drain (Id) at 25°C: 21.5A , 140A (Tc)
Vgs(th) (Maximum) at Id: 3V at 250μA
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
75V 21.5A 140A MOSFET Transistor
278-AOB270L
75V 21.5A 140A MOSFET Transistor 278-AOB270L
MOSFET N-CH 75V 21.5A/140A TO263 Product overview: AOB270L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 21.5A, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 21.5A, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB270L can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 21.5A/140A TO263 Product overview: AOB270L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 21.5A, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 21.5A, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB270L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1472-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1472-2-ND
Single FETs, MOSFETs 785-1472-2-ND
N-Channel 75V 21.5A (Ta), 140A (Tc) 2.1W (Ta), 500W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 75V 21.5A (Ta), 140A (Tc) 2.1W (Ta), 500W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOB270L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOB270L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOB270L
MOSFET N-CH 75V 21.5A/140A TO263

MOSFET N-CH 75V 21.5A/140A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 808704-AOB270L 278-AOB270L 785-1472-2-ND AOB270L
Product Name FETs - Single - AOB270L 75V 21.5A 140A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKW50N65DF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details