Alpha & Omega Semiconductor, Ltd. 150V 4.2A 32A MOSFET Transistor AOB254L

Description
MOSFET N-CH 150V 4.2A/32A TO263 Product overview: AOB254L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4.2A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4.2A, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB254L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 150V 4.2A/32A TO263 Product overview: AOB254L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4.2A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4.2A, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB254L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 4.2A 32A MOSFET Transistor
278-AOB254L
150V 4.2A 32A MOSFET Transistor 278-AOB254L
MOSFET N-CH 150V 4.2A/32A TO263 Product overview: AOB254L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4.2A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4.2A, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB254L can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 4.2A/32A TO263 Product overview: AOB254L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4.2A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4.2A, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB254L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1468-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1468-2-ND
Single FETs, MOSFETs 785-1468-2-ND
N-Channel 150V 4.2A (Ta), 32A (Tc) 2.1W (Ta), 125W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 150V 4.2A (Ta), 32A (Tc) 2.1W (Ta), 125W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB254L - 1144871-AOB254L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB254L
1144871-AOB254L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB254L 1144871-AOB254L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144871-AOB254L Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 4.2A (Ta), 32A (Tc) Family Name: AOB254L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-263 (D2Pak) Channel Type Type: N Drain Source Voltage: 150V Vgs(th) (Maximum) @ Id: 2.7V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2150pF @ 75V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.1W (Ta), 125W (Tc) Rds On (Maximum) @ Id, Vgs: 46 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): IXTA62N15PSN; FDB66N15TM; FDB66N15; Introduction Date: April 12, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144871-AOB254L
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 4.2A (Ta), 32A (Tc)
Family Name: AOB254L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-263 (D2Pak)
Channel Type Type: N
Drain Source Voltage: 150V
Vgs(th) (Maximum) @ Id: 2.7V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2150pF @ 75V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.1W (Ta), 125W (Tc)
Rds On (Maximum) @ Id, Vgs: 46 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): IXTA62N15PSN; FDB66N15TM; FDB66N15;
Introduction Date: April 12, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOB254L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOB254L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOB254L
MOSFET N-CH 150V 4.2A/32A TO263

MOSFET N-CH 150V 4.2A/32A TO263

Supplier's Site
MOSFET N-CH 150V 32A TO263 - 62-AOB254L - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 150V 32A TO263
62-AOB254L
MOSFET N-CH 150V 32A TO263 62-AOB254L
MOSFET N-CH 150V 32A TO263

MOSFET N-CH 150V 32A TO263

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-AOB254L 785-1468-2-ND 1144871-AOB254L AOB254L 62-AOB254L
Product Name 150V 4.2A 32A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB254L Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 150V 32A TO263
PD 2100 milliwatts 2100 to 125000 milliwatts 2100 milliwatts
Unlock Full Specs
to access all available technical data