Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOB2502L

Description
N-Channel 150V 106A (Tc) 277W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
N-Channel 150V 106A (Tc) 277W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOB2502L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOB2502L-ND
Single FETs, MOSFETs AOB2502L-ND
N-Channel 150V 106A (Tc) 277W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 150V 106A (Tc) 277W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
FETs - Single - AOB2502L - 807383-AOB2502L - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - AOB2502L
807383-AOB2502L
FETs - Single - AOB2502L 807383-AOB2502L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 807383-AOB2502L Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150V Supplier Device Package: TO-263 (D2Pak) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 277W (Tc) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 10.7mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 60nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 3010pF at 75V Current - Continuous Drain (Id) at 25°C: 106A (Tc) Vgs(th) (Maximum) at Id: 5.1V at 250μA Maximum Vgs: ±20V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 807383-AOB2502L
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150V
Supplier Device Package: TO-263 (D2Pak)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 277W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 10.7mOhm at 20A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 60nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 3010pF at 75V
Current - Continuous Drain (Id) at 25°C: 106A (Tc)
Vgs(th) (Maximum) at Id: 5.1V at 250μA
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
150V 106A MOSFET Transistor
278-AOB2502L
150V 106A MOSFET Transistor 278-AOB2502L
MOSFET N-CH 150V 106A TO263 Product overview: AOB2502L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 106A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 106A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB2502L can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 106A TO263 Product overview: AOB2502L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 106A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 106A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB2502L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOB2502L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOB2502L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOB2502L
MOSFET N-CH 150V 106A TO263

MOSFET N-CH 150V 106A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOB2502L-ND 807383-AOB2502L 278-AOB2502L AOB2502L
Product Name Single FETs, MOSFETs FETs - Single - AOB2502L 150V 106A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data