Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078122-AOB20S60L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 266W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 4.1V @ 250μA
Max Gate Charge: 19.8nC @ 10V
Max Input Capacitance: 1038pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 199 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MOSFET N-CH 600V 20A TO263 Product overview: AOB20S60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB20S60L can be used for catalog matching and distributor lookup.
N-Channel 600V 20A (Tc) 266W (Tc) Surface Mount TO-263 (D2Pak)
N-Channel 600V 20A (Tc) 266W (Tc) Surface Mount TO-263 (D2Pak)
N-Channel 600V 20A (Tc) 266W (Tc) Surface Mount TO-263 (D2Pak)
MOSFET N-CH 600V 20A TO263
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 078122-AOB20S60L | 278-AOB20S60L | 785-1247-1-ND | AOB20S60L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB20S60L | 600V 20A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 600 volts | 600 volts | ||
| PD | 266000 milliwatts | 266000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |