Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOB20C60PL

Description
N-Channel 600V 20A (Tc) 463W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
N-Channel 600V 20A (Tc) 463W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1718-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1718-2-ND
Single FETs, MOSFETs 785-1718-2-ND
N-Channel 600V 20A (Tc) 463W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 600V 20A (Tc) 463W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
FETs - Single - AOB20C60PL - 751852-AOB20C60PL - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - AOB20C60PL
751852-AOB20C60PL
FETs - Single - AOB20C60PL 751852-AOB20C60PL
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 751852-AOB20C60PL Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-263 (D2Pak) Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 463W Alternative Parts (Cross-Reference): STB20NM60T4; IPB60R250CPXT; IPB60R250CPATMA1; Popularity: Low Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 20A Rds On (Maximum) at Id, Vgs: 260mOhm at 10A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 80nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 3607pF at 100V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 751852-AOB20C60PL
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263 (D2Pak)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 463W
Alternative Parts (Cross-Reference): STB20NM60T4; IPB60R250CPXT; IPB60R250CPATMA1;
Popularity: Low
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 20A
Rds On (Maximum) at Id, Vgs: 260mOhm at 10A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 80nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 3607pF at 100V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOB20C60PL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOB20C60PL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOB20C60PL
MOSFET N-CH 600V 20A TO263

MOSFET N-CH 600V 20A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1718-2-ND 751852-AOB20C60PL AOB20C60PL
Product Name Single FETs, MOSFETs FETs - Single - AOB20C60PL Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 64-0007-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details