N-Channel 600V 20A (Tc) 463W (Tc) Surface Mount TO-263 (D2Pak)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144867-AOB20C60
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263 (D2Pak)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 463W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 20A
Rds On (Maximum) at Id, Vgs: 250mOhm at 10A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 74nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 3440pF at 100V
MOSFET N-CH 600V 20A TO263
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AOB20C60-ND | 1144867-AOB20C60 | AOB20C60 |
| Product Name | Single FETs, MOSFETs | FETs - Single - AOB20C60 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| V(BR)DSS | 600 volts |