Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOB160A60L

Description
N-Channel 600V 24A (Tc) 250W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
N-Channel 600V 24A (Tc) 250W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-AOB160A60LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOB160A60LDKR-ND
Single FETs, MOSFETs 785-AOB160A60LDKR-ND
N-Channel 600V 24A (Tc) 250W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 600V 24A (Tc) 250W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 785-AOB160A60LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOB160A60LTR-ND
Single FETs, MOSFETs 785-AOB160A60LTR-ND
N-Channel 600V 24A (Tc) 250W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 600V 24A (Tc) 250W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 785-AOB160A60LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOB160A60LCT-ND
Single FETs, MOSFETs 785-AOB160A60LCT-ND
N-Channel 600V 24A (Tc) 250W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 600V 24A (Tc) 250W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOB160A60L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOB160A60L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOB160A60L
MOSFET N-CH 600V 24A TO263

MOSFET N-CH 600V 24A TO263

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 785-AOB160A60LDKR-ND AOB160A60L
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR2607ZTRL - 118920-AUIRFR2607ZTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 110000 milliwatts
View Details
4 suppliers
RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details