MOSFET N-CH 500V 14A TO263 Product overview: AOB14N50 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB14N50 can be used for catalog matching and distributor lookup.
N-Channel 500V 14A (Tc) 278W (Tc) Surface Mount TO-263 (D2Pak)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 039197-AOB14N50
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 14A (Tc)
Family Name: AOB14N50
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-263 (D2Pak)
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 51nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2297pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 278W (Tc)
Rds On (Maximum) @ Id, Vgs: 380 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): FDB15N50_NL; FDB15N50_Q; FDB15N50;
Introduction Date: January 12, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
MOSFET N-CH 500V 14A TO263
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-AOB14N50 | 785-1178-2-ND | 039197-AOB14N50 | AOB14N50 |
| Product Name | 500V 14A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB14N50 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 500 volts | |||
| PD | 278000 milliwatts | 278000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |