Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB12T60PL AOB12T60PL

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 729539-AOB12T60PL Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Part Status: Obsolete(EOL) Family Name: AOB12T60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-263 (D2Pak) Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2028pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 250W (Tc) Rds On (Maximum) @ Id, Vgs: 520 mOhm @ 6A, 10V ECCN: EAR99 Country of Origin: China Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 729539-AOB12T60PL Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Part Status: Obsolete(EOL) Family Name: AOB12T60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-263 (D2Pak) Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2028pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 250W (Tc) Rds On (Maximum) @ Id, Vgs: 520 mOhm @ 6A, 10V ECCN: EAR99 Country of Origin: China Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB12T60PL - 729539-AOB12T60PL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB12T60PL
729539-AOB12T60PL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB12T60PL 729539-AOB12T60PL
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 729539-AOB12T60PL Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Part Status: Obsolete(EOL) Family Name: AOB12T60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-263 (D2Pak) Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2028pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 250W (Tc) Rds On (Maximum) @ Id, Vgs: 520 mOhm @ 6A, 10V ECCN: EAR99 Country of Origin: China Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 729539-AOB12T60PL
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Part Status: Obsolete(EOL)
Family Name: AOB12T60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-263 (D2Pak)
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2028pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 250W (Tc)
Rds On (Maximum) @ Id, Vgs: 520 mOhm @ 6A, 10V
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 729539-AOB12T60PL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB12T60PL
PD 250000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Complementary N-Channel and P-Channel MOSFET Array - ALD1115PAL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
3 suppliers
MOSFETs - 1464857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type V-dfn3333
View Details
Single FETs, MOSFETs - 1727-5527-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
PMIC - PMIC - Gate Drivers - TPS2814DRG4 - 1111565-TPS2814DRG4 - Win Source Electronics
Specs
Polarity N-Channel; P-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-SOIC
View Details