Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768542-AOB10T60PL
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-263 (D2Pak)
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1595pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 208W (Tc)
Rds On (Maximum) @ Id, Vgs: 700 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): AOB10N60L;
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 768542-AOB10T60PL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB10T60PL |
| PD | 208000 milliwatts |