Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144856-AOB10N60
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
600V,10A N-Channel MOSFET Product overview: AOB10N60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOB10N60 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1144856-AOB10N60 | 285-AOB10N60 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB10N60 | N-Channel 600V 10A MOSFET Transistor |
| Package Type | SOT3 |