Mosfet Array 2 N-Channel (Dual) 20V 7.6A 2W Surface Mount 8-SOIC
MOSFET 2N-CH 20V 7.6A 8SOIC Product overview: AO9926B from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO9926B can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 101195-AO9926B
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: AO9926B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.6A
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 12.5nC @ 10V
Max Input Capacitance: 630pF @ 15V
Maximum Rds On at Id,Vgs: 23 mOhm @ 7.6A, 10V
Alternative Parts (Cross-Reference): Si7904BDN-T1-E3; SI7904BDN; SI7904BDN-T1-GE3;
Introduction Date: February 25, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
20V 7.6A 2W 23mΩ@10V,7.6A 1.1V@250uA 2 N-Channel SOIC-8 MOSFETs ROHS
MOSFET 2N-CH 20V 7.6A 8-SOIC
MOSFET 2N-CH 20V 7.6A 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-1100-2-ND | 289-AO9926B | 101195-AO9926B | AO9926B | AO9926B | AO9926B |
| Product Name | FET, MOSFET Arrays | 20V 7.6A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO9926B | Triode/MOS Tube/Transistor >> MOSFETs | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOT3; 8-SOIC | 8-SOIC (0.154", 3.90mm Width) | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | 20 volts | ||
| PD | 2000 milliwatts | 2000 milliwatts | 2000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |