Mosfet Array 2 N-Channel (Dual) Common Drain 20V 1.5W Surface Mount 8-TSSOP
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 097684-AO8830
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Family Name: AO8830
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 20V
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 5.2nC @ 4.5V
Max Input Capacitance: 290pF @ 10V
Maximum Rds On at Id,Vgs: 27 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): FDW9926NZ; FDW9926NZ-NL; DMG6968UTS-13; DMG6968UTS;
Introduction Date: March 27, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
MOSFET 2N-CH 20V 8TSSOP Product overview: AO8830 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO8830 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 8TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-1099-2-ND | 097684-AO8830 | 289-AO8830 | AO8830 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8830 | 20V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-TSSOP (0.173"", 4.40mm Width)" | SOT3; 8-TSSOP | Tape & Reel (TR) | |
| Polarity | N-Channel | |||
| V(BR)DSS | 20 volts |