Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AO8820

Description
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 7A 1.5W Surface Mount 8-TSSOP
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 7A 1.5W Surface Mount 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-1097-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1097-2-ND
FET, MOSFET Arrays 785-1097-2-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 7A 1.5W Surface Mount 8-TSSOP

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 7A 1.5W Surface Mount 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
20V 7A MOSFET Transistor
289-AO8820
20V 7A MOSFET Transistor 289-AO8820
MOSFET 2N-CH 20V 7A 8TSSOP Product overview: AO8820 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO8820 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 7A 8TSSOP Product overview: AO8820 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO8820 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8820 - 096957-AO8820 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8820
096957-AO8820
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8820 096957-AO8820
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 096957-AO8820 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Family Name: AO8820 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7A Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 9nC @ 4.5V Max Input Capacitance: 500pF @ 10V Maximum Rds On at Id,Vgs: 21 mOhm @ 7A, 10V Alternative Parts (Cross-Reference): Si6968DQ-E3; Si6968DQ-T-E3; Si6968BEDQ-T1; Si6968DQ-T; Introduction Date: February 25, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 096957-AO8820
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Family Name: AO8820
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7A
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 9nC @ 4.5V
Max Input Capacitance: 500pF @ 10V
Maximum Rds On at Id,Vgs: 21 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): Si6968DQ-E3; Si6968DQ-T-E3; Si6968BEDQ-T1; Si6968DQ-T;
Introduction Date: February 25, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO8820 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO8820
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO8820
MOSFET 2N-CH 20V 7A 8TSSOP

MOSFET 2N-CH 20V 7A 8TSSOP

Supplier's Site
FET, MOSFET Arrays - AO8820 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
AO8820
FET, MOSFET Arrays AO8820
MOSFET 2N-CH 20V 7A 8-TSSOP

MOSFET 2N-CH 20V 7A 8-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 785-1097-2-ND 289-AO8820 096957-AO8820 AO8820 AO8820
Product Name FET, MOSFET Arrays 20V 7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8820 Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type "8-TSSOP (0.173"", 4.40mm Width)" Tape & Reel (TR) SOT3; 8-TSSOP 8-TSSOP (0.173", 4.40mm Width)
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
PD 1500 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data