Mosfet Array 2 N-Channel (Dual) Common Drain 30V 1.5W Surface Mount 8-TSSOP
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078119-AO8818
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 30V
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 14nC @ 4.5V
Max Input Capacitance: 1060pF @ 15V
Maximum Rds On at Id,Vgs: 18 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 30V 8TSSOP Product overview: AO8818 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO8818 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 8TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AO8818-ND | 078119-AO8818 | 289-AO8818 | AO8818 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8818 | 30V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-TSSOP (0.173"", 4.40mm Width)" | SOT3; 8-TSSOP | Tape & Reel (TR) | |
| Polarity | N-Channel | |||
| V(BR)DSS | 30 volts |