Alpha & Omega Semiconductor, Ltd. 20V 7.5A MOSFET Transistor AO8814A

Description
MOSFET 2N-CH 20V 7.5A 8TSSOP Product overview: AO8814A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AO8814A can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET 2N-CH 20V 7.5A 8TSSOP Product overview: AO8814A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AO8814A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 7.5A MOSFET Transistor
285-AO8814A
20V 7.5A MOSFET Transistor 285-AO8814A
MOSFET 2N-CH 20V 7.5A 8TSSOP Product overview: AO8814A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AO8814A can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 7.5A 8TSSOP Product overview: AO8814A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AO8814A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8814A - 051419-AO8814A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8814A
051419-AO8814A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8814A 051419-AO8814A
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 051419-AO8814A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 15.4nC @ 4.5V Max Input Capacitance: 1390pF @ 10V Maximum Rds On at Id,Vgs: 16 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 051419-AO8814A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 20V
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 15.4nC @ 4.5V
Max Input Capacitance: 1390pF @ 10V
Maximum Rds On at Id,Vgs: 16 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-AO8814A 051419-AO8814A
Product Name 20V 7.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8814A
PD 1500 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Reel - TR SOT3; 8-TSSOP
Unlock Full Specs
to access all available technical data