Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1010460-AO8810#A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7A
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 14nC @ 4.5V
Max Input Capacitance: 1295pF @ 10V
Maximum Rds On at Id,Vgs: 20 mOhm @ 7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 20V 7A 8TSSOP Product overview: AO8810#A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO8810#A can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 7A 8TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1010460-AO8810#A | 289-AO8810#A | AO8810#A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8810#A | 20V 7A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| V(BR)DSS | 20 volts | ||
| PD | 1500 milliwatts |