Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AO8807

Description
Mosfet Array 2 P-Channel (Dual) 12V 6.5A 1.4W Surface Mount 8-TSSOP
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 12V 6.5A 1.4W Surface Mount 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-1245-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1245-2-ND
FET, MOSFET Arrays 785-1245-2-ND
Mosfet Array 2 P-Channel (Dual) 12V 6.5A 1.4W Surface Mount 8-TSSOP

Mosfet Array 2 P-Channel (Dual) 12V 6.5A 1.4W Surface Mount 8-TSSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8807 - 1016836-AO8807 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8807
1016836-AO8807
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8807 1016836-AO8807
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016836-AO8807 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 6.5A Gate-Source Threshold Voltage: 850mV @ 250μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 2100pF @ 6V Maximum Rds On at Id,Vgs: 20 mOhm @ 6.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016836-AO8807
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1.4W
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 6.5A
Gate-Source Threshold Voltage: 850mV @ 250μA
Max Gate Charge: 23nC @ 4.5V
Max Input Capacitance: 2100pF @ 6V
Maximum Rds On at Id,Vgs: 20 mOhm @ 6.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
12V 6.5A MOSFET Transistor
289-AO8807
12V 6.5A MOSFET Transistor 289-AO8807
MOSFET 2P-CH 12V 6.5A 8TSSOP Product overview: AO8807 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO8807 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 12V 6.5A 8TSSOP Product overview: AO8807 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO8807 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO8807 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO8807
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO8807
MOSFET 2P-CH 12V 6.5A 8TSSOP

MOSFET 2P-CH 12V 6.5A 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1245-2-ND 1016836-AO8807 289-AO8807 AO8807
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8807 12V 6.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-TSSOP (0.173"", 4.40mm Width)" SOT3; 8-TSSOP Tape & Reel (TR)
Polarity P-Channel
V(BR)DSS 12 volts
Unlock Full Specs
to access all available technical data