Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8804 AO8804

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 121822-AO8804 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Family Name: AO8804 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 17.9nC @ 4.5V Max Input Capacitance: 1810pF @ 10V Maximum Rds On at Id,Vgs: 13 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): TPCS8213(TE12L,Q); TSM6968DCA RV; TSM6968DCA RVG; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 121822-AO8804 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Family Name: AO8804 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 17.9nC @ 4.5V Max Input Capacitance: 1810pF @ 10V Maximum Rds On at Id,Vgs: 13 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): TPCS8213(TE12L,Q); TSM6968DCA RV; TSM6968DCA RVG; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8804 - 121822-AO8804 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8804
121822-AO8804
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8804 121822-AO8804
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 121822-AO8804 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Family Name: AO8804 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 17.9nC @ 4.5V Max Input Capacitance: 1810pF @ 10V Maximum Rds On at Id,Vgs: 13 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): TPCS8213(TE12L,Q); TSM6968DCA RV; TSM6968DCA RVG; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 121822-AO8804
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Family Name: AO8804
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 20V
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 17.9nC @ 4.5V
Max Input Capacitance: 1810pF @ 10V
Maximum Rds On at Id,Vgs: 13 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): TPCS8213(TE12L,Q); TSM6968DCA RV; TSM6968DCA RVG;
Introduction Date: June 22, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20V MOSFET Transistor
289-AO8804
20V MOSFET Transistor 289-AO8804
MOSFET 2N-CH 20V 8TSSOP Product overview: AO8804 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO8804 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 8TSSOP Product overview: AO8804 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO8804 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - AO8804-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AO8804-ND
FET, MOSFET Arrays AO8804-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 1.5W Surface Mount 8-TSSOP

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 1.5W Surface Mount 8-TSSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO8804 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO8804
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO8804
MOSFET 2N-CH 20V 8TSSOP

MOSFET 2N-CH 20V 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 121822-AO8804 289-AO8804 AO8804-ND AO8804
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8804 20V MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
V(BR)DSS 20 volts
PD 1500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1404 - 1149768-AUIRF1404 - Win Source Electronics
Specs
Package Type SOT3
View Details
8 suppliers
RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details