Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8801A AO8801A

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 123956-AO8801A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 11nC @ 4.5V Max Input Capacitance: 905pF @ 10V Maximum Rds On at Id,Vgs: 42 mOhm @ 4.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 123956-AO8801A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 11nC @ 4.5V Max Input Capacitance: 905pF @ 10V Maximum Rds On at Id,Vgs: 42 mOhm @ 4.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8801A - 123956-AO8801A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8801A
123956-AO8801A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8801A 123956-AO8801A
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 123956-AO8801A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 11nC @ 4.5V Max Input Capacitance: 905pF @ 10V Maximum Rds On at Id,Vgs: 42 mOhm @ 4.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 123956-AO8801A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.5A
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 905pF @ 10V
Maximum Rds On at Id,Vgs: 42 mOhm @ 4.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20V 4.5A MOSFET Transistor
289-AO8801A
20V 4.5A MOSFET Transistor 289-AO8801A
MOSFET 2P-CH 20V 4.5A 8TSSOP Product overview: AO8801A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO8801A can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 4.5A 8TSSOP Product overview: AO8801A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO8801A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - AO8801A-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AO8801A-ND
FET, MOSFET Arrays AO8801A-ND
Mosfet Array 2 P-Channel (Dual) 20V 4.5A 1.5W Surface Mount 8-TSSOP

Mosfet Array 2 P-Channel (Dual) 20V 4.5A 1.5W Surface Mount 8-TSSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO8801A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO8801A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO8801A
MOSFET 2P-CH 20V 4.5A 8TSSOP

MOSFET 2P-CH 20V 4.5A 8TSSOP

Supplier's Site
MOSFET 2P-CH 20V 4.5A 8TSSOP - 62-AO8801A - Utmel Electronic Limited
Hong Kong, China
MOSFET 2P-CH 20V 4.5A 8TSSOP
62-AO8801A
MOSFET 2P-CH 20V 4.5A 8TSSOP 62-AO8801A
MOSFET 2P-CH 20V 4.5A 8TSSOP

MOSFET 2P-CH 20V 4.5A 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 123956-AO8801A 289-AO8801A AO8801A-ND AO8801A 62-AO8801A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8801A 20V 4.5A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 2P-CH 20V 4.5A 8TSSOP
Polarity P-Channel
V(BR)DSS 20 volts
PD 1500 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Hard To Find - 11N80C3 - 1121135-11N80C3 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details