The AO8801A is a dual P-channel MOSFET array in an 8-TSSOP package, designed for load switching and PWM applications. It has a drain-source voltage rating of -20V and a continuous drain current of -4.5A at 25°C, with on-resistance below 42mΩ at -4.5V gate drive and 54mΩ at -2.5V gate drive. The device is ESD protected and operates with gate voltages as low as 1.8V. Thermal resistance is 63-83°C/W for transient operation and 101-130°C/W in steady state. The junction and storage temperature range is -55°C to 150°C.
Mosfet Array 2 P-Channel (Dual) 20V 4.5A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 785-AO8801A_001TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "8-TSSOP (0.173"", 4.40mm Width)" |