Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AO8801

Description
Mosfet Array 2 P-Channel (Dual) 20V 4.7A 1.4W Surface Mount 8-TSSOP
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 4.7A 1.4W Surface Mount 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - AO8801-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AO8801-ND
FET, MOSFET Arrays AO8801-ND
Mosfet Array 2 P-Channel (Dual) 20V 4.7A 1.4W Surface Mount 8-TSSOP

Mosfet Array 2 P-Channel (Dual) 20V 4.7A 1.4W Surface Mount 8-TSSOP

Buy Now Datasheet
FETs - Arrays - AO8801 - 1144849-AO8801 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - AO8801
1144849-AO8801
FETs - Arrays - AO8801 1144849-AO8801
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144849-AO8801 Packaging: Tape and Reel Mounting Style: SMD FET Feature: Standard Transistor Polarity: 2 P-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: 8-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.aosmd.com Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 1.4W Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 4.7A Rds On (Maximum) at Id, Vgs: 42mOhm at 4.7A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 17.2nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 1450pF at 10V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144849-AO8801
Packaging: Tape and Reel
Mounting Style: SMD
FET Feature: Standard
Transistor Polarity: 2 P-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-TSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 1.4W
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 4.7A
Rds On (Maximum) at Id, Vgs: 42mOhm at 4.7A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 17.2nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 1450pF at 10V

Buy Now
Singapore, Singapore
20V 4.7A MOSFET Transistor
289-AO8801
20V 4.7A MOSFET Transistor 289-AO8801
MOSFET 2P-CH 20V 4.7A 8TSSOP Product overview: AO8801 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO8801 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 4.7A 8TSSOP Product overview: AO8801 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO8801 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO8801 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO8801
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO8801
MOSFET 2P-CH 20V 4.7A 8TSSOP

MOSFET 2P-CH 20V 4.7A 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AO8801-ND 1144849-AO8801 289-AO8801 AO8801
Product Name FET, MOSFET Arrays FETs - Arrays - AO8801 20V 4.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-TSSOP (0.173"", 4.40mm Width)" SOT3 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 2LS20017E42W36702NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details