Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078116-AO7801
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Maximum Power Dissipation: 300mW
Drain-Source Breakdown Voltage: 20V
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 1.8nC @ 4.5V
Max Input Capacitance: 140pF @ 10V
Maximum Rds On at Id,Vgs: 520 mOhm @ 600mA, 4.5V
Alternative Parts (Cross-Reference): FDG6306P; Si1967DH-T1-E3; Si1967DH-T1-GE3;
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 20V SC70-6 Product overview: AO7801 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO7801 can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 20V 300mW Surface Mount SC-70-6
MOSFET 2P-CH 20V SC70-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 078116-AO7801 | 289-AO7801 | 785-1208-2-ND | AO7801 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO7801 | 20V MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | |||
| V(BR)DSS | 20 volts | |||
| PD | 300 milliwatts |