Mosfet Array N and P-Channel 20V 900mA, 600mA 300mW Surface Mount SC-70-6
MOSFET N/P-CH 20V 0.9A SC70-6 Product overview: AO7600 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO7600 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 100507-AO7600
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Maximum Power Dissipation: 300mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 900mA, 600mA
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 1.9nC @ 4.5V
Max Input Capacitance: 120pF @ 10V
Maximum Rds On at Id,Vgs: 300 mOhm @ 900mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
MOSFET N/P-CH 20V SC70-6
MOSFET N/P-CH 20V 0.9A SC70-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-1093-2-ND | 289-AO7600 | 100507-AO7600 | AO7600 | AO7600 |
| Product Name | FET, MOSFET Arrays | 20V 0.9A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO7600 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | SOT3; SC-70-6 | 6-TSSOP, SC-88, SOT-363 | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Polarity | P-Channel | P-Channel; N and P-Channel |