P-Channel 20V 1.9A (Ta) 570mW (Ta) Surface Mount SC-70-6
MOSFET P-CH 20V 1.9A SC70-6 Product overview: AO7417 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO7417 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078115-AO7417
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 570mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.9A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 745pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 80 mOhm @ 2A, 4.5V
Alternative Parts (Cross-Reference): NTJS4151PT1G; Si1413DH; Si1413DH-T1-E3;
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 20V 1.9A SC70-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AO7417-ND | 278-AO7417 | 078115-AO7417 | AO7417 |
| Product Name | Single FETs, MOSFETs | 20V 1.9A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO7417 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | SOT3; SC-70-6 | 6-TSSOP, SC-88, SOT-363 |
| PD | 570 milliwatts | 570 milliwatts |