N-Channel 20V 2A (Ta) 350mW (Ta) Surface Mount SC-70-3
MOSFET N-CH 20V 2A SC70-3 Product overview: AO7414 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO7414 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 095090-AO7414
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Family Name: AO7414
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 3.8nC @ 4.5V
Max Input Capacitance: 320pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 62 mOhm @ 2A, 4.5V
Alternative Parts (Cross-Reference): PMF63UN; PMF63UN,115; RUF025N02TL;
Introduction Date: March 25, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
MOSFET N-CH 20V 2A SC70-3
MOSFET N-CH 20V 2A SC70-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AO7414-ND | 278-AO7414 | 095090-AO7414 | AO7414 | AO7414 |
| Product Name | Single FETs, MOSFETs | 20V 2A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO7414 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT3; SOT323; SC-70-3 | Surface Mount | SOT323; SC-70, SOT-323 |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||
| PD | 350 milliwatts | 350 milliwatts | 350 milliwatts |