Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO7407

Description
P-Channel 20V 1.2A (Ta) 630mW (Ta) Surface Mount SC-70-3
Request a Quote Datasheet
Description
P-Channel 20V 1.2A (Ta) 630mW (Ta) Surface Mount SC-70-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1088-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1088-2-ND
Single FETs, MOSFETs 785-1088-2-ND
P-Channel 20V 1.2A (Ta) 630mW (Ta) Surface Mount SC-70-3

P-Channel 20V 1.2A (Ta) 630mW (Ta) Surface Mount SC-70-3

Buy Now Datasheet
Singapore, Singapore
20V 1.2A MOSFET Transistor
278-AO7407
20V 1.2A MOSFET Transistor 278-AO7407
MOSFET P-CH 20V 1.2A SC70-3 Product overview: AO7407 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO7407 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 1.2A SC70-3 Product overview: AO7407 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO7407 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO7407 - 009782-AO7407 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO7407
009782-AO7407
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO7407 009782-AO7407
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009782-AO7407 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 630mW (Ta) Family Name: AO7407 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.2A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 6.2nC @ 4.5V Max Input Capacitance: 540pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 135 mOhm @ 1.2A, 4.5V Alternative Parts (Cross-Reference): Si1317DL-T1-GE3; NTS4101P; NTS4101PT1; DMP2240UWQ-7; Introduction Date: August 29, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009782-AO7407
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 630mW (Ta)
Family Name: AO7407
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.2A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 6.2nC @ 4.5V
Max Input Capacitance: 540pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 135 mOhm @ 1.2A, 4.5V
Alternative Parts (Cross-Reference): Si1317DL-T1-GE3; NTS4101P; NTS4101PT1; DMP2240UWQ-7;
Introduction Date: August 29, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO7407 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO7407
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO7407
MOSFET P-CH 20V 1.2A SC70-3

MOSFET P-CH 20V 1.2A SC70-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1088-2-ND 278-AO7407 009782-AO7407 AO7407
Product Name Single FETs, MOSFETs 20V 1.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO7407 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT3; SOT323; SC-70-3 Surface Mount
PD 630 milliwatts 630 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFSL4010-313TRL - Acme Chip Technology Co., Limited
Specs
Package Type 9575 pF @ 50 V
Packing Method Tape Reel; Tape & Reel (TR)
View Details