Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO7400

Description
N-Channel 30V 1.7A (Ta) 350mW (Ta) Surface Mount SC-70-3
Request a Quote Datasheet
Description
N-Channel 30V 1.7A (Ta) 350mW (Ta) Surface Mount SC-70-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1084-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1084-6-ND
Single FETs, MOSFETs 785-1084-6-ND
N-Channel 30V 1.7A (Ta) 350mW (Ta) Surface Mount SC-70-3

N-Channel 30V 1.7A (Ta) 350mW (Ta) Surface Mount SC-70-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-1084-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1084-1-ND
Single FETs, MOSFETs 785-1084-1-ND
N-Channel 30V 1.7A (Ta) 350mW (Ta) Surface Mount SC-70-3

N-Channel 30V 1.7A (Ta) 350mW (Ta) Surface Mount SC-70-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-1084-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1084-2-ND
Single FETs, MOSFETs 785-1084-2-ND
N-Channel 30V 1.7A (Ta) 350mW (Ta) Surface Mount SC-70-3

N-Channel 30V 1.7A (Ta) 350mW (Ta) Surface Mount SC-70-3

Buy Now Datasheet
Singapore, Singapore
30V 1.7A MOSFET Transistor
278-AO7400
30V 1.7A MOSFET Transistor 278-AO7400
MOSFET N-CH 30V 1.7A SC70-3 Product overview: AO7400 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO7400 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 1.7A SC70-3 Product overview: AO7400 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO7400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO7400 - 009778-AO7400 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO7400
009778-AO7400
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO7400 009778-AO7400
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009778-AO7400 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Family Name: AO7400 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.7A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 4.82nC @ 4.5V Max Input Capacitance: 390pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 85 mOhm @ 1.5A, 10V Alternative Parts (Cross-Reference): DMN3067LW-7; DMN3067LW-13; DMN3065LW-7; Introduction Date: June 29, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009778-AO7400
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Family Name: AO7400
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.7A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 4.82nC @ 4.5V
Max Input Capacitance: 390pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 85 mOhm @ 1.5A, 10V
Alternative Parts (Cross-Reference): DMN3067LW-7; DMN3067LW-13; DMN3065LW-7;
Introduction Date: June 29, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - AO7400 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AO7400
Single FETs, MOSFETs AO7400
MOSFET N-CH 30V 1.7A SC70-3

MOSFET N-CH 30V 1.7A SC70-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO7400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO7400
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO7400
MOSFET N-CH 30V 1.7A SC70-3

MOSFET N-CH 30V 1.7A SC70-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1084-6-ND 278-AO7400 009778-AO7400 AO7400 AO7400
Product Name Single FETs, MOSFETs 30V 1.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO7400 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT3; SOT323; SC-70-3 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323
PD 350 milliwatts 350 milliwatts 350 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data