Alpha & Omega Semiconductor, Ltd. 20V 5A MOSFET Transistor AO6804A

Description
MOSFET 2N-CH 20V 5A 6TSOP Product overview: AO6804A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO6804A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 5A 6TSOP Product overview: AO6804A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO6804A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 5A MOSFET Transistor
289-AO6804A
20V 5A MOSFET Transistor 289-AO6804A
MOSFET 2N-CH 20V 5A 6TSOP Product overview: AO6804A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO6804A can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 5A 6TSOP Product overview: AO6804A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO6804A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - AO6804A-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AO6804A-ND
FET, MOSFET Arrays AO6804A-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 5A 1.3W Surface Mount 6-TSOP

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 5A 1.3W Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6804A - 107495-AO6804A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6804A
107495-AO6804A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6804A 107495-AO6804A
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 107495-AO6804A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 7.5nC @ 4.5V Max Input Capacitance: 225pF @ 10V Maximum Rds On at Id,Vgs: 28 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 107495-AO6804A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Power Dissipation: 1.3W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 7.5nC @ 4.5V
Max Input Capacitance: 225pF @ 10V
Maximum Rds On at Id,Vgs: 28 mOhm @ 5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO6804A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO6804A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO6804A
MOSFET 2N-CH 20V 5A 6TSOP

MOSFET 2N-CH 20V 5A 6TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-AO6804A AO6804A-ND 107495-AO6804A AO6804A
Product Name 20V 5A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6804A Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SC-74, SOT-457 SOT3; 6-TSOP
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products